ITT Cannon Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon CA3100E36-10SZBF80F0

Description
CAB 48C 48#16 SKT RECP WALL
Request a Quote Datasheet
Description
CAB 48C 48#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E36-10SZBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 48C 48#16 SKT RECP WALL

CAB 48C 48#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon - 56K6011 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
56K6011
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon 56K6011
CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E36-10SZBF80F0 56K6011
Product Name Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers