ITT Cannon Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon CA3100E36-10SWBF80F0

Description
CB 48C 48#16 SKT RECP WALL
Request a Quote
Description
CB 48C 48#16 SKT RECP WALL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 36-10, Flange, part number CA3100E36-10SWBF80F0, is designed for wall mounting applications and features a bayonet coupling mechanism. It has a shell size of 36 and accommodates a contact arrangement of 36-10, with a total of 48 contacts of size 16. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector supports crimp contact types, although contacts are not included with the product. It has a contact rating of 8 A at +20 °C and a contact resistance of 12 mΩ. The operating voltage must comply with specific standards for voltages greater than 50V. The insulator material is rated for a temperature range of -55°C to +125°C, and the connector is rated IP67 and IP68 for water and dust resistance. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is suitable for demanding applications. The coupling torque for closing is a maximum of 23 Nm, and the connector features a contact retention force of 30 N. This product is ideal for engineers seeking a reliable and robust circular connector for their projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 36-10, Flange, part number CA3100E36-10SWBF80F0, is designed for wall mounting applications and features a bayonet coupling mechanism. It has a shell size of 36 and accommodates a contact arrangement of 36-10, with a total of 48 contacts of size 16. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector supports crimp contact types, although contacts are not included with the product. It has a contact rating of 8 A at +20 °C and a contact resistance of 12 mΩ. The operating voltage must comply with specific standards for voltages greater than 50V. The insulator material is rated for a temperature range of -55°C to +125°C, and the connector is rated IP67 and IP68 for water and dust resistance. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is suitable for demanding applications. The coupling torque for closing is a maximum of 23 Nm, and the connector features a contact retention force of 30 N. This product is ideal for engineers seeking a reliable and robust circular connector for their projects.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E36-10SWBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 48C 48#16 SKT RECP WALL

CB 48C 48#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon - 56K6009 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
56K6009
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon 56K6009
CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E36-10SWBF80F0 56K6009
Product Name Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2320 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details