ITT Cannon Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon CA3100E36-10SBF80F0

Description
CB 48C 48#16 SKT RECP WALL
Request a Quote Datasheet
Description
CB 48C 48#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E36-10SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 48C 48#16 SKT RECP WALL

CB 48C 48#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon - 98J5478 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
98J5478
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon 98J5478
CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E36-10SBF80F0 98J5478
Product Name Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details