The Circular Connector, part number CA3100E36-10SB01, is a wall mounting receptacle designed for robust applications. It features a bayonet coupling mechanism and accommodates a contact arrangement of 36-10 with a total of 48 contacts of size 15. The connector is rated for a maximum contact rating of 8 A at +20 °C and has a contact resistance of 12 mΩ. Constructed from aluminum alloy with olive drab chromate over cadmium plating, it offers durability and resistance to environmental factors, including IP67 and IP68 ratings for water and dust ingress. The operating temperature range is from -55°C to +125°C, making it suitable for extreme conditions. The connector supports wire cross-sections of 0.75-1.5 mm² and is designed for a minimum of 500 mating cycles. Additional features include a test voltage of 2000 Vrms and a high insulator resistance exceeding 1000 MΩ. The connector is compliant with various standards, ensuring reliability in demanding applications.
CAB 48C 48#16 SKT RECP
CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E36-10SB01 | 24K8642 |
| Product Name | Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |