The Circular Connector, Rcpt, 36-10, Flange, part number CA3100E36-10PBF42, is designed for wall mounting and features a bayonet coupling mechanism. It has a shell size of 36 and accommodates a contact arrangement of 36-10 with a total of 48 contacts of size 16. The connector utilizes solder cup contact type and is constructed from aluminum alloy with olive drab chromate over cadmium plating. This connector is rated for a contact current of 8 A at +20 °C and has a contact resistance of 12 mΩ. It can operate at voltages greater than 50V when used in accordance with relevant standards. The insulator resistance exceeds 1000 MΩ, and the connector can withstand a test voltage of 2000 Vrms. It is rated for ambient temperatures ranging from -55°C to +125°C and offers IP67 and IP68 protection against dust and water ingress. The connector is designed for a minimum of 500 mating cycles and features a coupling torque of 23 Nm maximum for closing and 1.03 Nm minimum for opening. It also has a contact retention force of 30 N and is resistant to salt spray for up to 500 hours. This product is suitable for applications requiring robust environmental protection and reliable electrical performance.
CB 48C 48#16 PIN RECP WALL
CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E36-10PBF42 | 63P9256 |
| Product Name | Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |