ITT CANNON
CA3100E32A55PWBF80F42-05 -- CAB 55C 55#16 PIN RECP ITT CANNON
ITT Cannon
Cab 55C 55#16 Pin Recp Itt Cannon
CA3100E32A55PWBF80F42-05
Description
CAB 55C 55#16 PIN RECP
Description
CAB 55C 55#16 PIN RECP
Suppliers
Cab 55C 55#16 Pin Recp Itt Cannon
98J5427
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98J5427 |
|
Product Name
|
Cab 55C 55#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
4 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details