ITT Cannon Cab 55C 55#16 Pin Recp Itt Cannon CA3100E32A55PB

Description
CB 55C 55#16 PIN RECP WALL
Request a Quote
Description
CB 55C 55#16 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E32A55PB - PEI-Genesis
Philadelphia, PA, United States
CB 55C 55#16 PIN RECP WALL

CB 55C 55#16 PIN RECP WALL

Buy Now
Cab 55C 55#16 Pin Recp Itt Cannon - 02M2442 - Newark, An Avnet Company
Chicago, IL, United States
Cab 55C 55#16 Pin Recp Itt Cannon
02M2442
Cab 55C 55#16 Pin Recp Itt Cannon 02M2442
CAB 55C 55#16 PIN RECP

CAB 55C 55#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E32A55PB 02M2442
Product Name Cab 55C 55#16 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details