ITT Cannon Circular Connector, Rcpt, 32-7, Flange; Product Range Itt Cannon CA3100E32-7SB15

Description
CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-7, Flange, part number CA3100E32-7SB15, is designed for wall mounting and features a bayonet coupling mechanism. It accommodates a contact arrangement of 32-7, with a total of 7 contacts of size 12 and 28 contacts of size 16. The connector is shielded and constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector supports a contact rating of up to 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. It has a low contact resistance of 6 mΩ for size 15/15S/16/16S and 3 mΩ for size 25/12. The operating temperature range is from -55°C to +125°C, and it is rated for IP67 and IP68 protection, making it suitable for harsh environments. The connector is designed for a minimum of 500 mating cycles and has a contact retention force of 35 N for size 15/15S/16/16S and 55 N for size 25/12. It also features a test voltage of 1050 Vrms and is resistant to salt spray for up to 500 hours. This product is suitable for applications requiring reliable connections in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-7, Flange, part number CA3100E32-7SB15, is designed for wall mounting and features a bayonet coupling mechanism. It accommodates a contact arrangement of 32-7, with a total of 7 contacts of size 12 and 28 contacts of size 16. The connector is shielded and constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector supports a contact rating of up to 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. It has a low contact resistance of 6 mΩ for size 15/15S/16/16S and 3 mΩ for size 25/12. The operating temperature range is from -55°C to +125°C, and it is rated for IP67 and IP68 protection, making it suitable for harsh environments. The connector is designed for a minimum of 500 mating cycles and has a contact retention force of 35 N for size 15/15S/16/16S and 55 N for size 25/12. It also features a test voltage of 1050 Vrms and is resistant to salt spray for up to 500 hours. This product is suitable for applications requiring reliable connections in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 32-7, Flange; Product Range Itt Cannon - 98J5395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-7, Flange; Product Range Itt Cannon
98J5395
Circular Connector, Rcpt, 32-7, Flange; Product Range Itt Cannon 98J5395
CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J5395
Product Name Circular Connector, Rcpt, 32-7, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details