ITT Cannon Circular Connector, Rcpt, 32-6, Flange; Product Range Itt Cannon CA3100E32-6SB15

Description
CIRCULAR CONNECTOR, RCPT, 32-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 32-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 32-6, Flange; Product Range Itt Cannon - 89M0727 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-6, Flange; Product Range Itt Cannon
89M0727
Circular Connector, Rcpt, 32-6, Flange; Product Range Itt Cannon 89M0727
CIRCULAR CONNECTOR, RCPT, 32-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89M0727
Product Name Circular Connector, Rcpt, 32-6, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers