CAB 5C 3#12 2#0 PIN RECP WALL
CIRCULAR CONNECTOR, RCPT, 32-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-1 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E32-1PBF80F42F0 | 98J5271 |
| Product Name | Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |