The Circular Connector, Rcpt, 32-1, Flange, part number CA3100E32-1PB01, is designed for wall mounting applications and features a bayonet coupling mechanism. It accommodates a contact arrangement of 32-1, with two contacts of size 500 and three contacts of size 25. The connector is rated for a maximum contact rating of 245 A at +20 °C for size 500 contacts and 41 A for size 25 contacts. Constructed from aluminum alloy with olive drab chromate over cadmium plating, it offers durability and resistance to environmental factors, achieving IP67 and IP68 ratings. The operating temperature range is from -55°C to +125°C, making it suitable for various harsh conditions. The connector supports a wire cross-section of up to 50 mm² for size 500 contacts and 2.0-3.0 mm² for size 25 contacts. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is built for longevity and reliability in demanding applications. The contact resistance is low, at 0.2 mΩ for size 500 and 3 mΩ for size 25, ensuring efficient electrical performance.
CAB 5C 3#12 2#0 PIN RECP WALL
CIRCULAR CONNECTOR, RCPT, 32-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E32-1PB01 | 63T9150 |
| Product Name | Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |