ITT Cannon Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon CA3100E32-17PXB

Description
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon - 63P9252 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
63P9252
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon 63P9252
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63P9252
Product Name Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details