ITT Cannon Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon CA3100E32-17PBF80F0

Description
CB 4C 4#4 PIN RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#4 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E32-17PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#4 PIN RECP WALL

CB 4C 4#4 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon - 10R2687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
10R2687
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon 10R2687
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-17 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-17 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E32-17PBF80F0 10R2687
Product Name Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details