ITT Cannon Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon CA3100E32-17PB15F97

Description
CAB 4C 4#4 PIN RECP
Request a Quote Datasheet
Description
CAB 4C 4#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E32-17PB15F97 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#4 PIN RECP

CAB 4C 4#4 PIN RECP

Buy Now
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon - 98J5318 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
98J5318
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon 98J5318
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E32-17PB15F97 98J5318
Product Name Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.2302 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2239/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers