ITT Cannon Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon CA3100E32-17PB05

Description
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon - 98J5315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
98J5315
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon 98J5315
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J5315
Product Name Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Header; 4; Vertical; 0.2in.; 0.85 in.; Polyamide 6.6 (Housing) - 70077326 - Allied Electronics, Inc.
Specs
Voltage Rating 250 to 300 volts
Current Rating 12.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers