ITT Cannon Circular Connector, Rcpt, 32-15, Flange; Product Range Itt Cannon CA3100E32-15PB

Description
CIRCULAR CONNECTOR, RCPT, 32-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 32-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 32-15, Flange; Product Range Itt Cannon - 07X3244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-15, Flange; Product Range Itt Cannon
07X3244
Circular Connector, Rcpt, 32-15, Flange; Product Range Itt Cannon 07X3244
CIRCULAR CONNECTOR, RCPT, 32-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X3244
Product Name Circular Connector, Rcpt, 32-15, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers