ITT Cannon Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon CA3100E28-5SBF80F42-05

Description
CAB 5C 2#16 1#12 2#4 SKT RECP
Request a Quote Datasheet
Description
CAB 5C 2#16 1#12 2#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 5C 2#16 1#12 2#4 SKT RECP

CAB 5C 2#16 1#12 2#4 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon - 98J5217 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon
98J5217
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon 98J5217
CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E28-5SBF80F42-05 98J5217
Product Name Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details