ITT Cannon Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon CA3100E28-51SB03-05

Description
CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon - 24K8625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
24K8625
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon 24K8625
CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24K8625
Product Name Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data