ITT Cannon Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon CA3100E28-51PXBF80F42

Description
CA-BAYONET
Request a Quote
Description
CA-BAYONET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3100E28-51PXBF80F42, is a wall mounting receptacle designed for robust applications. It features a bayonet coupling mechanism and accommodates a contact arrangement of 28-51 with 12 size 12 crimp contacts. The connector is rated for a maximum contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. Constructed from aluminum alloy with olive drab chromate over cadmium plating, this connector is built for durability and corrosion resistance. It can withstand 500 hours of salt spray exposure and is designed for a minimum of 500 mating cycles. The insulator material provides high resistance, exceeding 1000 MΩ, and the connector is suitable for use in environments with voltages greater than 50V, adhering to relevant safety standards. The connector's design includes a coupling torque specification of 17 Nm maximum for closing and 0.92 Nm minimum for opening, making it user-friendly for installation and maintenance.

Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3100E28-51PXBF80F42, is a wall mounting receptacle designed for robust applications. It features a bayonet coupling mechanism and accommodates a contact arrangement of 28-51 with 12 size 12 crimp contacts. The connector is rated for a maximum contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. Constructed from aluminum alloy with olive drab chromate over cadmium plating, this connector is built for durability and corrosion resistance. It can withstand 500 hours of salt spray exposure and is designed for a minimum of 500 mating cycles. The insulator material provides high resistance, exceeding 1000 MΩ, and the connector is suitable for use in environments with voltages greater than 50V, adhering to relevant safety standards. The connector's design includes a coupling torque specification of 17 Nm maximum for closing and 0.92 Nm minimum for opening, making it user-friendly for installation and maintenance.

Suppliers

Company
Product
Description
Supplier Links
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon - 98J5225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
98J5225
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon 98J5225
CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E28-51PXBF80F42 98J5225
Product Name Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data