ITT Cannon Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon CA3100E28-51PBF80-05

Description
CA3100E28-51PBF80-05
Request a Quote Datasheet
Description
CA3100E28-51PBF80-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E28-51PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CA3100E28-51PBF80-05

CA3100E28-51PBF80-05

Buy Now
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon - 98J5219 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
98J5219
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon 98J5219
CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E28-51PBF80-05 98J5219
Product Name Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 34.118-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers