ITT Cannon Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon CA3100E28-51PB

Description
CB 12C 12#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 12C 12#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E28-51PB - PEI-Genesis
Philadelphia, PA, United States
CB 12C 12#12 PIN RECP WALL

CB 12C 12#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon - 95K3050 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
95K3050
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon 95K3050
CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E28-51PB 95K3050
Product Name Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Circular Connector Assemblies - 1920-ALBKM12-RPBR8-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5352-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details