ITT Cannon Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon CA3100E28-22PBF80F42

Description
CB 6C 3#16 3#4 PIN RECP WALL
Request a Quote Datasheet
Description
CB 6C 3#16 3#4 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E28-22PBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 3#16 3#4 PIN RECP WALL

CB 6C 3#16 3#4 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon - 21M9548 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon
21M9548
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon 21M9548
CIRCULAR CONNECTOR, RCPT, 28-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E28-22PBF80F42 21M9548
Product Name Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2213234-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details