ITT Cannon Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon CA3100E28-22PB02

Description
CAB 6C 3#16 3#4 PIN RECP
Request a Quote Datasheet
Description
CAB 6C 3#16 3#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E28-22PB02 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 3#16 3#4 PIN RECP

CAB 6C 3#16 3#4 PIN RECP

Buy Now
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon - 71K1126 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon
71K1126
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon 71K1126
CIRCULAR CONNECTOR, RCPT, 28-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E28-22PB02 71K1126
Product Name Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers