ITT Cannon Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon CA3100E28-21SB05F42

Description
CAB 37C 37#16 SKT RECP WALL
Request a Quote Datasheet
Description
CAB 37C 37#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E28-21SB05F42 - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 SKT RECP WALL

CAB 37C 37#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon - 98J5171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
98J5171
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon 98J5171
CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E28-21SB05F42 98J5171
Product Name Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details