ITT Cannon Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon CA3100E28-15PB05-F97

Description
CA3100E28-15PB05-F97
Request a Quote Datasheet
Description
CA3100E28-15PB05-F97
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E28-15PB05-F97 - PEI-Genesis
Philadelphia, PA, United States
CA3100E28-15PB05-F97

CA3100E28-15PB05-F97

Buy Now
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon - 98J5049 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon
98J5049
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon 98J5049
CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E28-15PB05-F97 98J5049
Product Name Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details