The Circular Connector, Rcpt, 28-11, Flange, part number CA3100E28-11PYB, is designed for wall mounting and features a bayonet coupling mechanism. It has a shell size of 28 and accommodates a contact arrangement of 28-11, consisting of 4 contacts of size 12 and 18 contacts of size 16. The connector utilizes solder cup contact types with hard silver plating, ensuring reliable electrical connections. This connector is rated for a maximum contact rating of 22 A at +20 °C for sizes 15/15S/16/16S and 41 A for sizes 25/12. It offers a low contact resistance of 6 mΩ for the smaller sizes and 3 mΩ for the larger sizes. The operating voltage must comply with specific standards for voltages greater than 50V, and the insulator resistance exceeds 1000 MΩ. The connector is rated for ambient temperatures ranging from -55°C to +125°C and is designed to meet IP67 and IP68 standards for water and dust resistance. It can withstand 500 hours of salt spray exposure and is rated for a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, providing durability and corrosion resistance. Overall, this connector is suitable for applications requiring robust performance in challenging environments, making it a viable option for engineers seeking reliable circular connectors.
CB 22C 4#12 18#16 PIN RECP WAL
CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E28-11PYB | 02P1087 |
| Product Name | Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |