ITT Cannon Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon CA3100E28-11PB

Description
CAB 22C 18#16 4#12 PIN RECP
Request a Quote Datasheet
Description
CAB 22C 18#16 4#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E28-11PB - PEI-Genesis
Philadelphia, PA, United States
CAB 22C 18#16 4#12 PIN RECP

CAB 22C 18#16 4#12 PIN RECP

Buy Now
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon - 98J4989 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
98J4989
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon 98J4989
CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E28-11PB 98J4989
Product Name Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2000-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers