The Circular Connector, part number CA3100E24-9PBF80F42,
CA BAYONET
CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E24-9PBF80F42 | 98J4940 |
| Product Name | Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |