ITT Cannon Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon CA3100E24-7SXBF80F0-05

Description
ER 16C 14#16 2#12 SKT RECP
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER 16C 14#16 2#12 SKT RECP

ER 16C 14#16 2#12 SKT RECP

Buy Now
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon - 24K8596 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon
24K8596
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon 24K8596
CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:24-7 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:24-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-7SXBF80F0-05 24K8596
Product Name Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data