ITT Cannon Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon CA3100E24-7PBF80

Description
CA BAYONET
Request a Quote Datasheet
Description
CA BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-7PBF80 - PEI-Genesis
Philadelphia, PA, United States
CA BAYONET

CA BAYONET

Buy Now
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon - 24K8585 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon
24K8585
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon 24K8585
CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-7PBF80 24K8585
Product Name Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers