ITT Cannon Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon CA3100E24-5PYBF80

Description
CA-BAYONET 16#16
Request a Quote Datasheet
Description
CA-BAYONET 16#16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-5PYBF80 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET 16#16

CA-BAYONET 16#16

Buy Now
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon - 24K8576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon
24K8576
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon 24K8576
CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-5PYBF80 24K8576
Product Name Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Blocks - 39.4104 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers