The Circular Connector, Rcpt, 24-5, Flange, part number CA3100E24-5PBF80, is designed for wall mounting and features a bayonet coupling mechanism. It has a shell size of 24 and accommodates a contact arrangement of 24-5, with a total of 16 contacts of size 16. The connector utilizes crimp pin contact type and is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating for enhanced durability. This connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is suitable for operating voltages greater than 50V when used in accordance with relevant standards. The insulator material provides an insulation resistance greater than 1000 MΩ and can withstand ambient temperatures ranging from -55°C to +125°C. The connector is rated for IP67 and IP68 protection, ensuring resistance to water ingress under specified conditions. It has a minimum mating cycle rating of 500 cycles and is resistant to salt spray for up to 500 hours. The connector's design includes features such as a coupling torque of 14 Nm maximum for closing and a contact retention force of 35 N.
CAB 16C 16#16 PIN RECP WALL
CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E24-5PBF80 | 24K8572 |
| Product Name | Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |