ITT Cannon Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon CA3100E24-5PB15

Description
CAB 16C 16#16 PIN RECP WALL
Request a Quote Datasheet
Description
CAB 16C 16#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-5PB15 - PEI-Genesis
Philadelphia, PA, United States
CAB 16C 16#16 PIN RECP WALL

CAB 16C 16#16 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon - 30M3476 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon
30M3476
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon 30M3476
CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-5PB15 30M3476
Product Name Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers