ITT Cannon Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon CA3100E24-2SBF80

Description
CAB 7C 7#12 PIN RECP WALL
Request a Quote Datasheet
Description
CAB 7C 7#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-2SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#12 PIN RECP WALL

CAB 7C 7#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon - 87P3683 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon
87P3683
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon 87P3683
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-2SBF80 87P3683
Product Name Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2412 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2727-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers