ITT Cannon Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon CA3100E24-2PB03F0

Description
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-2 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon - 98J4877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon
98J4877
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon 98J4877
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-2 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J4877
Product Name Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details