ITT Cannon Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon CA3100E24-28SB05

Description
CAB 24C 24#16 SKT RECP
Request a Quote
Description
CAB 24C 24#16 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3100E24-28SB05, is a bayonet coupling receptacle designed for box mounting with a flange. It features a shell size of 24 and accommodates 24 contacts of size 16, utilizing solder cup contact type. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 22 A at +20 °C. It offers a high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 1050 Vrms. The connector is rated for IP67 and IP68 protection, making it suitable for harsh conditions, including exposure to salt spray for up to 500 hours. With a minimum of 500 mating cycles and a coupling torque specification of 14 Nm maximum for closing, this connector is designed for reliable performance in various applications. The contact retention force is rated at 35 N, ensuring secure connections.

Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3100E24-28SB05, is a bayonet coupling receptacle designed for box mounting with a flange. It features a shell size of 24 and accommodates 24 contacts of size 16, utilizing solder cup contact type. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 22 A at +20 °C. It offers a high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 1050 Vrms. The connector is rated for IP67 and IP68 protection, making it suitable for harsh conditions, including exposure to salt spray for up to 500 hours. With a minimum of 500 mating cycles and a coupling torque specification of 14 Nm maximum for closing, this connector is designed for reliable performance in various applications. The contact retention force is rated at 35 N, ensuring secure connections.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-28SB05 - PEI-Genesis
Philadelphia, PA, United States
CAB 24C 24#16 SKT RECP

CAB 24C 24#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon - 66F8855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
66F8855
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon 66F8855
CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-28SB05 66F8855
Product Name Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details