ITT Cannon Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon CA3100E24-28PBF42

Description
CA-BAYONET 24# 16
Request a Quote Datasheet
Description
CA-BAYONET 24# 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-28PBF42 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET 24# 16

CA-BAYONET 24# 16

Buy Now
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon - 98J4889 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
98J4889
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon 98J4889
CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-28PBF42 98J4889
Product Name Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A134731-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details