ITT Cannon Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon CA3100E24-28PB03

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-28PB03 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon - 30K7928 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
30K7928
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon 30K7928
CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-28PB03 30K7928
Product Name Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers