The Circular Connector, Rcpt, 24-19, Flange, part number CA3100E24-19SB, features a wall mounting receptacle design with a bayonet coupling mechanism. It accommodates 12 contacts of size 16, utilizing solder cup contact type with hard silver plating. The connector is rated for a maximum contact current of 41 A at 20 °C and has a contact resistance of 3 mΩ. It operates effectively at voltages up to 50V, adhering to relevant safety standards. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. It is rated IP67 and IP68 for ingress protection and can withstand 500 hours of salt spray exposure. The operating temperature range is from -55 °C to +125 °C. With a minimum of 500 mating cycles and a contact retention force of 55 N, this connector is designed for reliable performance in demanding applications.
CIRCULAR CONNECTOR, RCPT, 24-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24K8550 |
| Product Name | Circular Connector, Rcpt, 24-19, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |