CA-BAYONET
CIRCULAR CONNECTOR, RCPT, 24-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E24-12PXB05 | 24K8542 |
| Product Name | Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |