ITT Cannon Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon CA3100E24-12PBF80

Description
CAB 5C 3#12 2#4 PIN RECP
Request a Quote Datasheet
Description
CAB 5C 3#12 2#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-12PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 3#12 2#4 PIN RECP

CAB 5C 3#12 2#4 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon - 24K8540 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon
24K8540
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon 24K8540
CIRCULAR CONNECTOR, RCPT, 24-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-12PBF80 24K8540
Product Name Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190339 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details