ITT Cannon Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon CA3100E24-12PBF42

Description
CAB 5C 3#12 2#4 PIN RECP
Request a Quote Datasheet
Description
CAB 5C 3#12 2#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-12PBF42 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 3#12 2#4 PIN RECP

CAB 5C 3#12 2#4 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon - 98J4862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon
98J4862
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon 98J4862
CIRCULAR CONNECTOR, RCPT, 24-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-12PBF42 98J4862
Product Name Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF04L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details