ITT Cannon Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon CA3100E24-11SF80BM224

Description
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:24-11 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:24-11 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon - 98J4860 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
98J4860
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon 98J4860
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:24-11 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:24-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J4860
Product Name Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data