ITT Cannon Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon CA3100E24-11SBF80F0

Description
CB 9C 3#8 6#12 SKT RECP WALL
Request a Quote Datasheet
Description
CB 9C 3#8 6#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-11SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 9C 3#8 6#12 SKT RECP WALL

CB 9C 3#8 6#12 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon - 47W5037 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
47W5037
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon 47W5037
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:24-11RoH S Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:24-11RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-11SBF80F0 47W5037
Product Name Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 607.5989.036 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers