CAB 9C 6#12 3#8 PIN RECP
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E24-11PB05-15 | 87P3682 |
| Product Name | Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |