ITT Cannon Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon CA3100E24-10SBF80-05

Description
CA3100E24-10SBF80-05
Request a Quote Datasheet
Description
CA3100E24-10SBF80-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E24-10SBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CA3100E24-10SBF80-05

CA3100E24-10SBF80-05

Buy Now
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon - 49K1494 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
49K1494
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon 49K1494
CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E24-10SBF80-05 49K1494
Product Name Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details