ITT Cannon
Er 7C 7#8 Pin Recp Wall Itt Cannon
CA3100E24-10PF80F0
Description
ER 7C 7#8 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 7C 7#8 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Er 7C 7#8 Pin Recp Wall Itt Cannon
24K8517
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3100E24-10PF80F0 |
24K8517 |
|
Product Name
|
|
Er 7C 7#8 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details