CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-10 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24K8515 |
| Product Name | Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |