ITT Cannon Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon CA3100E22-23SBF80F0

Description
CANCA3100E22-23SBF80 F0
Request a Quote Datasheet
Description
CANCA3100E22-23SBF80 F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E22-23SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CANCA3100E22-23SBF80 F0

CANCA3100E22-23SBF80F0

Buy Now
Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon - 34K1597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon
34K1597
Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon 34K1597
CIRCULAR CONNECTOR, RCPT, 22-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:22-23RoH S Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:22-23RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E22-23SBF80F0 34K1597
Product Name Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details