ITT Cannon Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon CA3100E22-22SDNBM03F80F0

Description
CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 22-22, Flange (part number 01X9288) from ITT Cannon is designed for wall mount applications and features a shell style that accommodates a flange mount. It has four contacts configured for crimp socket connections, although the contacts are not supplied with the connector. The coupling style is threaded, which provides a secure connection. This connector is part of the CA Series and is not RoHS compliant. It is suitable for various applications where reliable interconnect solutions are required.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 22-22, Flange (part number 01X9288) from ITT Cannon is designed for wall mount applications and features a shell style that accommodates a flange mount. It has four contacts configured for crimp socket connections, although the contacts are not supplied with the connector. The coupling style is threaded, which provides a secure connection. This connector is part of the CA Series and is not RoHS compliant. It is suitable for various applications where reliable interconnect solutions are required.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon - 01X9288 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon
01X9288
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon 01X9288
CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01X9288
Product Name Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1105 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details